22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
Capacitor,22uF,20VDC
CAP TANT 22UF 10% 20V 2917
CAP TANT 22UF 10% 20V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491D226K020AHTR-ND | 399-T491D226K020AHDKR-ND | 32K6910 | T491D226K020AH | T491D226K020AH |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |