150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
150uF 10V Tantalum Capacitor, 10% Tol, 2917 SMD Product overview: T491D157K010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D157K010AT can be used for catalog matching and distributor lookup.
CAP TANT 150UF 10% 10V 2917
CAP TANT 150UF 10% 10V 2917
CAP TANT 150UF 10% 10V 2917
TANTALUM CAPACITOR, 150UF 10V 0.7 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 150UF 10V 0.7 OHM 10%, 7343-31, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8372-2-ND | 399-8372-6-ND | 59-T491D157K010AT | T491D157K010AT | T491D157K010AT | T491D157K010AT | 57K1974 | 59M3222 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 150uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 150Uf 10V 0.7 Ohm 10%, 7343-31; Capacitance Kemet | Surface Mount Tantalum Capacitor, T491 Series, 150 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |