KEMET Electronics Corporation Tantalum Capacitors T491D156K035AG

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D156K035AG-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D156K035AG-ND
Tantalum Capacitors T491D156K035AG-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491D156K035AG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491D156K035AG
Capacitors - Tantalum Capacitors T491D156K035AG
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet - 80H7703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet
80H7703
Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet 80H7703
Capacitor,15uF,35VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,15uF,35VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - T491D156K035AG - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D156K035AG
Tantalum Capacitors T491D156K035AG
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491D156K035AG-ND T491D156K035AG 80H7703 T491D156K035AG
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,15Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS825K075P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers