Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4132BMFX-3.3 LM4132BMFX-3.3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199810-LM4132BMFX-3 .3 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 310μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical Family Part Number: LM4132 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Parts Input Voltage (V): 3.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199810-LM4132BMFX-3 .3 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 310μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical Family Part Number: LM4132 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Parts Input Voltage (V): 3.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4132BMFX-3.3 - 1199810-LM4132BMFX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132BMFX-3.3
1199810-LM4132BMFX-3.3
PMIC - PMIC - Voltage Reference - LM4132BMFX-3.3 1199810-LM4132BMFX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1199810-LM4132BMFX-3 .3 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 20ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 310μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical Family Part Number: LM4132 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Parts Input Voltage (V): 3.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199810-LM4132BMFX-3.3
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 310μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical
Family Part Number: LM4132
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Parts Input Voltage (V): 3.7V ~ 5.5V

Buy Now
Voltage Reference - LM4132BMFX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4132BMFX-3.3-ND
Voltage Reference LM4132BMFX-3.3-ND
Series Voltage Reference IC Fixed 3.3V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
LDO 3.3V 0.4V SOT-23 Precision Voltage Reference IC
693-LM4132BMFX-3.3
LDO 3.3V 0.4V SOT-23 Precision Voltage Reference IC 693-LM4132BMFX-3.3
3.3V FIXED POSITIVE LDO REGULATOR, 0.4V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LM4132BMFX-3.3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.4V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, LDO, 3.3V, 0.4V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132BMFX-3.3 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.4V DROPOUT, PDSO5, SOT-23, 5 PIN Product overview: LM4132BMFX-3.3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.4V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, LDO, 3.3V, 0.4V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132BMFX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC VREF SERIES 0.1% SOT23-5 - 815-LM4132BMFX-3.3 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 0.1% SOT23-5
815-LM4132BMFX-3.3
IC VREF SERIES 0.1% SOT23-5 815-LM4132BMFX-3.3
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132BMFX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132BMFX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132BMFX-3.3
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4132BMFX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132BMFX-3.3
PMIC - Voltage Reference LM4132BMFX-3.3
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199810-LM4132BMFX-3.3 LM4132BMFX-3.3-ND 693-LM4132BMFX-3.3 815-LM4132BMFX-3.3 LM4132BMFX-3.3 LM4132BMFX-3.3
Product Name PMIC - PMIC - Voltage Reference - LM4132BMFX-3.3 Voltage Reference LDO 3.3V 0.4V SOT-23 Precision Voltage Reference IC IC VREF SERIES 0.1% SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR423ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details