Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4128DMF-3.0 LM4128DMF-3.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199765-LM4128DMF-3. 0 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 285μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199765-LM4128DMF-3. 0 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 285μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4128DMF-3.0 - 1199765-LM4128DMF-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128DMF-3.0
1199765-LM4128DMF-3.0
PMIC - PMIC - Voltage Reference - LM4128DMF-3.0 1199765-LM4128DMF-3.0
Manufacturer: Texas Instruments Win Source Part Number: 1199765-LM4128DMF-3. 0 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 285μVp-p Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LM4128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199765-LM4128DMF-3.0
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 285μVp-p
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LM4128
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Parts Input Voltage (V): 3.4V ~ 5.5V

Buy Now
Singapore, Singapore
3V SOT-23 Precision Voltage Reference IC
693-LM4128DMF-3.0
3V SOT-23 Precision Voltage Reference IC 693-LM4128DMF-3.0
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 3V, PDSO5, SOT-23, 5 PIN Product overview: LM4128DMF-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMF-3.0 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 3V, PDSO5, SOT-23, 5 PIN Product overview: LM4128DMF-3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMF-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4128DMF-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128DMF-3.0TR-ND
Voltage Reference LM4128DMF-3.0TR-ND
Series Voltage Reference IC Fixed 3V V ±1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±1% 20mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM4128DMF-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM4128DMF-3.0
Integrated Circuits (ICs) - PMIC - Voltage Reference LM4128DMF-3.0
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4128DMF-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128DMF-3.0
PMIC - Voltage Reference LM4128DMF-3.0
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199765-LM4128DMF-3.0 693-LM4128DMF-3.0 LM4128DMF-3.0TR-ND LM4128DMF-3.0 LM4128DMF-3.0
Product Name PMIC - PMIC - Voltage Reference - LM4128DMF-3.0 3V SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage Obsolete Active
TC 100 ppm/C 100 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
Micropower Voltage Reference - ISL21010DFH310Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 15 ppm/C
View Details
7 suppliers