Texas Instruments High-Performance Analog Voltage Reference LM4128AMFX-2.0

Description
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4128AMFX-2.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128AMFX-2.0-ND
Voltage Reference LM4128AMFX-2.0-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2V SOT-23 Precision Voltage Reference IC
693-LM4128AMFX-2.0
2V SOT-23 Precision Voltage Reference IC 693-LM4128AMFX-2.0
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, SOT-23, 5 PIN Product overview: LM4128AMFX-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AMFX-2.0 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2V, PDSO5, SOT-23, 5 PIN Product overview: LM4128AMFX-2.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AMFX-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4128AMFX-2.0 - 877450-LM4128AMFX-2.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128AMFX-2.0
877450-LM4128AMFX-2.0
PMIC - PMIC - Voltage Reference - LM4128AMFX-2.0 877450-LM4128AMFX-2.0
Manufacturer: Texas Instruments Win Source Part Number: 877450-LM4128AMFX-2. 0 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: LM4128 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877450-LM4128AMFX-2.0
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM4128
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - LM4128AMFX-2.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128AMFX-2.0
PMIC - Voltage Reference LM4128AMFX-2.0
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128AMFX-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128AMFX-2.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128AMFX-2.0
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128AMFX-2.0-ND 693-LM4128AMFX-2.0 877450-LM4128AMFX-2.0 LM4128AMFX-2.0 LM4128AMFX-2.0
Product Name Voltage Reference 2V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4128AMFX-2.0 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
TC 75 ppm/C
IQ 0.1000 mA 0.1000 mA
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
PMIC - Voltage Reference - ADR02AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Voltage Reference - X60008BIS8-50T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 1 ppm/C
View Details
3 suppliers