Series Voltage Reference IC Fixed 2.5V V ±0.5% 5mA SOT-23-5
IC VREF SERIES 0.5% SOT23-5
IC VREF SERIES 0.5% SOT23-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4125IM5X-2.5/NOPB-ND | LM4125IM5X-2.5/NOPB | LM4125IM5X-2.5/NOPB |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| TC | 50 ppm/C | ||
| IQ | 0.2900 mA | 0.2900 mA | |
| Accuracy | 0.5000 % |