The LM4121 is a precision micropower low dropout voltage reference available in an adjustable output version, housed in a 5-pin SOT-23 package. It operates with input voltages from 1.8 V to 12 V, consumes 160 μA typical supply current, and provides ±5 mA source and sink capability. The device includes an enable pin and reduces power-down supply current to less than 2 μA. Initial accuracy is ±0.2% for the A grade and ±0.5% for the standard grade, with a temperature coefficient of 50 ppm/°C over the operating range of −40°C to +85°C. The part is designed for battery-powered and portable applications.
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Series Voltage Reference IC Adjustable 1.216V 12VV ±0.2% 5mA SOT-23-5
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85 Product overview: LM4121AIM5-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121AIM5-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199707-LM4121AIM5-A
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 30μVrms
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 12V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LM4121
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.216V
Parts Input Voltage (V): 1.5V ~ 12V
IC VREF SERIES ADJ 0.2% SOT23-5
IC VREF SERIES ADJ 0.2% SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4121AIM5-ADJ | LM4121AIM5-ADJTR-ND | 693-LM4121AIM5-ADJ | 1199707-LM4121AIM5-ADJ | LM4121AIM5-ADJ | LM4121AIM5-ADJ |
| Product Name | LM4121 Precision Micropower Low Dropout Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4121AIM5-ADJ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| VREF | 1.25 volts | 1.22 volts | ||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | ||
| Accuracy | 0.2000 % | 0.2000 % |