Texas Instruments High-Performance Analog Voltage Reference LM4121IM5X-ADJ

Description
Series Voltage Reference IC Adjustable 1.216V 12VV ±0.5% 5mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Adjustable 1.216V 12VV ±0.5% 5mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4121IM5X-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4121IM5X-ADJ-ND
Voltage Reference LM4121IM5X-ADJ-ND
Series Voltage Reference IC Adjustable 1.216V 12VV ±0.5% 5mA SOT-23-5

Series Voltage Reference IC Adjustable 1.216V 12VV ±0.5% 5mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.216V SOT-23 Precision Voltage Reference IC
693-LM4121IM5X-ADJ
1.216V SOT-23 Precision Voltage Reference IC 693-LM4121IM5X-ADJ
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.216V, PDSO5, SOT-23, 5 PIN Product overview: LM4121IM5X-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.216V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.216V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121IM5X-ADJ can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.216V, PDSO5, SOT-23, 5 PIN Product overview: LM4121IM5X-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.216V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.216V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121IM5X-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4121IM5X-ADJ - 1199711-LM4121IM5X-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4121IM5X-ADJ
1199711-LM4121IM5X-ADJ
PMIC - PMIC - Voltage Reference - LM4121IM5X-ADJ 1199711-LM4121IM5X-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1199711-LM4121IM5X-A DJ Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Supply Current: 275μA Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 30μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 12V Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LM4121 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.216V Parts Input Voltage (V): 1.5V ~ 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1199711-LM4121IM5X-ADJ
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 30μVrms
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 12V
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LM4121
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.216V
Parts Input Voltage (V): 1.5V ~ 12V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4121IM5X-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4121IM5X-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4121IM5X-ADJ
IC VREF SERIES ADJ 0.5% SOT23-5

IC VREF SERIES ADJ 0.5% SOT23-5

Supplier's Site
IC VREF SERIES 12V 0.5% SOT23-5 - 815-LM4121IM5X-ADJ - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 12V 0.5% SOT23-5
815-LM4121IM5X-ADJ
IC VREF SERIES 12V 0.5% SOT23-5 815-LM4121IM5X-ADJ
IC VREF SERIES 12V 0.5% SOT23-5

IC VREF SERIES 12V 0.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4121IM5X-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4121IM5X-ADJ
PMIC - Voltage Reference LM4121IM5X-ADJ
IC VREF SERIES ADJ 0.5% SOT23-5

IC VREF SERIES ADJ 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4121IM5X-ADJ-ND 693-LM4121IM5X-ADJ 1199711-LM4121IM5X-ADJ LM4121IM5X-ADJ 815-LM4121IM5X-ADJ LM4121IM5X-ADJ
Product Name Voltage Reference 1.216V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4121IM5X-ADJ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SERIES 12V 0.5% SOT23-5 PMIC - Voltage Reference
Type Series Series, Adjustable Series
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.2750 mA 0.2750 mA 0.2750 mA 0.2750 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details