The LM4121 is a precision micropower low dropout voltage reference with adjustable output, available in a 5-pin SOT-23 package. It operates with input voltages from 1.8 V to 12 V, draws a typical supply current of 160 μA, and can source or sink up to 5 mA. The device includes an enable pin and enters a low-power mode with less than 2 μA current consumption when disabled. Initial output voltage accuracy is ±0.5% and temperature coefficient is 50 ppm/°C over the operating range of −40°C to +85°C. Junction temperature range is −40°C to +125°C, with storage temperature from −65°C to +150°C. The device is rated for industrial temperature operation and complies with ESD standards of 2 kV human body model and 200 V machine model.
Precision Micropower Low Dropout Voltage Reference 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1199710-LM4121IM5-AD
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Supply Current: 275μA
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 30μVrms
Family Name: LM4121
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 12V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): LM4121IM5X-ADJ; LM4121IM5X-ADJ HALF; LM4121IM5X-ADJ/NOPB;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM4121
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.216V
Parts Input Voltage (V): 1.5V ~ 12V
Adj VREF IC 1.22V-12V 5mA 0.5% SOT-23 Product overview: LM4121IM5-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.22V, 12V, 5mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.22V, 12V, 5mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4121IM5-ADJ can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Adjustable 1.216V 12VV ±0.5% 5mA SOT-23-5
IC VREF SERIES ADJ 0.5% SOT23-5
IC VREF SERIES ADJ 0.5% SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4121IM5-ADJ | 1199710-LM4121IM5-ADJ | 693-LM4121IM5-ADJ | LM4121IM5-ADJTR-ND | LM4121IM5-ADJ | LM4121IM5-ADJ |
| Product Name | LM4121 Precision Micropower Low Dropout Voltage Reference | PMIC - PMIC - Voltage Reference - LM4121IM5-ADJ | 1.22V 12V 5mA SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| VREF | 1.25 volts | 1.22 volts | ||||
| TC | 14 ppm/C | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.1600 mA | 0.2750 mA | 0.2750 mA | 0.2750 mA | ||
| Accuracy | 0.2000 % | 0.5000 % |