CTS Corporation Crystals 416F37022CAT

Description
37MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F37022CAT-ND - DigiKey
Thief River Falls, MN, United States
37MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

37MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.0000MHZ 10PF SMD

CRYSTAL 37.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F37022CAT-ND 416F37022CAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-40.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
2 suppliers
Crystal Units - 1735831 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details