CTS Corporation Crystals 416F3601XATR

Description
36MHz ±10ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±10ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F3601XATR-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±10ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

36MHz ±10ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ 6PF SMD

CRYSTAL 36.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F3601XATR-ND 416F3601XATR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Through Hole Crystals - ECS-110.5-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details