CTS Corporation Crystals 416F360X3ILT

Description
36MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F360X3ILT-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

36MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ 12PF SMD

CRYSTAL 36.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F360X3ILT-ND 416F360X3ILT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-24.000-18-1025-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details