CTS Corporation Crystals 416F32023IAT

Description
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F32023IAT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F32023IAT-ND 416F32023IAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 1735695 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details