CTS Corporation Crystals 416F36025AST

Description
36MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F36025AST-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead

36MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ SERIES SMD

CRYSTAL 36.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F36025AST-ND 416F36025AST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details