CTS Corporation Crystals 416F32025IAR

Description
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F32025IAR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F32025IAR-ND 416F32025IAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details