CTS Corporation Crystals 416F36033CSR

Description
36MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F36033CSR-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

36MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ SERIES SMD

CRYSTAL 36.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F36033CSR-ND 416F36033CSR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B2Q-JVY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1734309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details