CTS Corporation Crystals 416F320X3CAR

Description
32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F320X3CAR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 10PF SMD

CRYSTAL 32.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F320X3CAR-ND 416F320X3CAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-23B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details