CTS Corporation Crystals 416F36035IKR

Description
36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F36035IKR-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ 8PF SMD

CRYSTAL 36.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F36035IKR-ND 416F36035IKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal Low ESR - CM8V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillators - 7960489P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details