CTS Corporation Crystals 416F320X3CLR

Description
32MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F320X3CLR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 12PF SMD

CRYSTAL 32.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F320X3CLR-ND 416F320X3CLR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Units - 8149591P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details