CTS Corporation Crystals 416F370X2CAR

Description
37MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F370X2CAR-ND - DigiKey
Thief River Falls, MN, United States
37MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

37MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.0000MHZ 10PF SMD

CRYSTAL 37.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F370X2CAR-ND 416F370X2CAR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6727590 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
VCXO (Voltage Controlled Crystal Oscillator) - VC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5 mm
Features / Standards RoHS; Lead-Free
Frequency 2 to 66 MHz
View Details