CTS Corporation Crystals 416F320XXAKT

Description
32MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F320XXAKT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

32MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 8PF SMD

CRYSTAL 32.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F320XXAKT-ND 416F320XXAKT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-123.52-18-7SX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.35 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillators - 1735875 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details