CTS Corporation Crystals 416F36033IKR

Description
36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F36033IKR-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

36MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ 8PF SMD

CRYSTAL 36.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F36033IKR-ND 416F36033IKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
4 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details