CTS Corporation Crystals 416F36023ITT

Description
36MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F36023ITT-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

36MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ 6PF SMD

CRYSTAL 36.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F36023ITT-ND 416F36023ITT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-10PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details