CTS Corporation Crystals 416F37025CDR

Description
37MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F37025CDR-ND - DigiKey
Thief River Falls, MN, United States
37MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

37MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.0000MHZ 18PF SMD

CRYSTAL 37.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F37025CDR-ND 416F37025CDR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Micro Crystal - 94M8466 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details