RS Components, Ltd. Datasheets for Logic Counters
Logic counters are integrated circuits used for counting events in computers and other digital systems.
Logic Counters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 4-bit asynch binary counter,SN74LS93N | |
| 4-bit divide by twelve counter,SN74LS92N | |
| 48 x 48 FREQUENCY METER 200-250V | |
| 72 x 72 FREQUENCY METER 200-250V | |
| 8-Bit Shift Register 3-ST SN74HC595DRG4 | |
| 8-Bit Shift Register TPIC6B595N | |
| 8-bit SIPO shift register,SN74HC595N | |
| 8-bit SIPO shift register,SN74LS164N | |
| 96 x 96 FREQUENCY METER 200-250V | |
| Counter with dual display, 2 relay RS485 | |
| Counter/Divider Single 4-Bit Decade UP | |
| Counter/Rate meter, 32x74mm, 2 relay | |
| Digital Hour Run Mtr/Counter 85-265Vacdc | |
| Digital Hour Run Mtr/Counter 9-30Vdc | |
| Dual 4b decade& binarycounter,SN74LS 393N | |
| GIC Z3301N0G2FT00 Counter | |
| Hour Meter 37x24 Screw Mount | |
| Hour Meter 48x24mm, 85-250Vac, 60-150Vdc | |
| HOUR METER TH634 | |
| Hour Meter, 48x24mm, 6-85Vac, 6-60Vdc | |
| Hour Meter, 48x24mm, 85-250Vac/60-150Vdc | |
| IC, 74 high speed CMOS logic, TC74HC165A | |
| IC, 74 high speed CMOS logic, TC74HC4020 | |
| IC, 74 high speed CMOS logic, TC74HC4040 | |
| IC, 74 high speed CMOS logic, TC74HC4060 | |
| IC, 74 high speed CMOS logic, TC74HC595A | |
| IC, 74 series logic | |
| IC, advanced, CMOS logic, TC74AC161P(F) | |
| IC, advanced, CMOS logic, TC74AC163P(F) | |
| IC, CMOS, 4000B series logic | |
| Logic,C-MOS,74AC,TC7 4AC161FT | |
| Mechanical Counter 5 Digit Flush Mount | |
| Mechanical Counter 5 Digit No Case | |
| Mechanical Counter 5 Digit Surface Mount | |
| Mechanical Counter 6 Digits | |
| Mechanical Counter 7 Digit | |
| Parallel load shift register,SN74HC166N | |
| PISO shiftregister,SN74HC 165N 25pcs | |
| Power logic 8b shift register,TPIC6595N | |
| Rate meter, 32x74mm, 2 relay | |
| Schneider Electric XB5DSB Counter | |
| Schneider Electric XB5DSM Counter | |
| Shift Register 8-Bit Serial/Parallel | |
| Shift Register 8-Bit TSSOP16 | |
| Shift Register Single 8-Bit 14-Pin TSSOP | |
| Shift Register Single 8-Bit 16-Pin SOIC | |
| Shift Register Single 8-Bit 16-Pin TSSOP | |
| Shift Register Single 8-Bit Serial to | |
| Shift Register Single 8-Bit Serial/Paral | |
| Shift Register Single, SN74HC594N | |
| Shift Register Single, TPIC6A595NE | |
| Shift Register, SN74HC594DR | |
| SN74HC165PWR, Shift Register | |
| SN74HC595PWR, Shift Register | |
| ST STPIC6C595MTR | |
| TACHOMETER TA1200 220VAC | |
| TACHOMETER TA1200 24VDC | |
| Timer, 0.56", 85-250 VAC; 2300 V (RMS) |
| << Prev |