Texas Instruments SN74LS393 Dual 4-Bit Binary Counters SN74LS393N

Description
Dual 4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS393 Dual 4-Bit Binary Counters - SN74LS393N - Texas Instruments
Dallas, TX, United States
SN74LS393 Dual 4-Bit Binary Counters
SN74LS393N
SN74LS393 Dual 4-Bit Binary Counters SN74LS393N
Dual 4-Bit Binary Counters 14-PDIP 0 to 70

Dual 4-Bit Binary Counters 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS393N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDIP14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74LS393N - 1009008-SN74LS393N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS393N
1009008-SN74LS393N
Logic - Logic - Counters, Dividers - SN74LS393N 1009008-SN74LS393N
Manufacturer: Texas Instruments Win Source Part Number: 1009008-SN74LS393N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009008-SN74LS393N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counter ICs - 304863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
304863
Counter ICs 304863
Dual 4b decade& binarycounter,SN74LS 393N

Dual 4b decade& binarycounter,SN74LS393N

Supplier's Site
Counter ICs - 304863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
304863P
Counter ICs 304863P
Dual 4b decade& binarycounter,SN74LS 393N

Dual 4b decade& binarycounter,SN74LS393N

Supplier's Site
Counter ICs - 1449896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1449896
Counter ICs 1449896
Dual 4b decade& binarycounter,SN74LS 393N

Dual 4b decade& binarycounter,SN74LS393N

Supplier's Site
Counters, Dividers - 296-1665-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-1665-5-ND
Counters, Dividers 296-1665-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Logic, Dual 4-Bit Binary Cntr, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1158 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-Bit Binary Cntr, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1158
Logic, Dual 4-Bit Binary Cntr, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1158
LOGIC, DUAL 4-BIT BINARY CNTR, 14DIP; Logic Family / Base Number:74LS393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:256; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

LOGIC, DUAL 4-BIT BINARY CNTR, 14DIP; Logic Family / Base Number:74LS393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:256; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - SN74LS393N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS393N
Counters, Dividers SN74LS393N
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS393N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS393N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS393N
IC BINARY COUNTER DL 4BIT 14DIP

IC BINARY COUNTER DL 4BIT 14DIP

Supplier's Site
Logic - Counters, Dividers - SN74LS393N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS393N
Logic - Counters, Dividers SN74LS393N
IC DUAL 4-BIT BINARY CNTR 14-DIP

IC DUAL 4-BIT BINARY CNTR 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS393N SN74LS393N 1009008-SN74LS393N 304863 304863P 296-1665-5-ND 37AJ1158 SN74LS393N SN74LS393N SN74LS393N
Product Name SN74LS393 Dual 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74LS393N Counter ICs Counter ICs Counters, Dividers Logic, Dual 4-Bit Binary Cntr, 14Dip; Logic Family / Base Number Texas Instruments Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 5.25 v, 4.75 v 4.75V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP14 DIP; PDIP; 14-PDIP DIP; Pdip DIP; "14-DIP (0.300"", 7.62mm)" DIP DIP; 14-DIP (0.300\", 7.62mm)
Logic Family LS TTL Ls
Number of Stages (Bits) 4 bits 4 bits
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101EA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
2 suppliers
 - 74LS162APC - Rochester Electronics
Texas Instruments
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; PDIP; PDIP16
View Details
Logic - Logic - Counters, Dividers - 4018BE - 161865-4018BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4018B-MIL CMOS Presettable Divide-By-N Counter - M38510/05652BEA - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
2 suppliers