Decade Counter 14-PDIP 0 to 70
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-PDIP
Counter/Divider Single 4-Bit Decade UP
Counter/Divider Single 4-Bit Decade UP
Counter/Divider Single 4-Bit Decade UP
Manufacturer: Texas Instruments
Win Source Part Number: 765582-SN74LS90N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Counter, Decade
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 42MHz
Family Name: SN74LS90
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74LS290N; DM74LS90N; SN74LS90NSRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2030
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC DECADE COUNTER 14-DIP
IC DECADE COUNTER 14-DIP
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-PDIP
IC, COUNTER/MULTIPLIER/D
IC DECADE COUNTER 4-BIT 14DIP
Negative Edge 4.75V~5.25V 4 1 42MHz DIP-14 Counters / Dividers ROHS
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS90N | 296-34031-5-ND | 6632622P | 6632622 | 765582-SN74LS90N | SN74LS90N | SN74LS90N | SN74LS90N | 26AJ9454 | SN74LS90N | SN74LS90N |
| Product Name | SN74LS90 Decade Counter | Counters, Dividers | Counter ICs | Counter ICs | Logic - Logic - Counters, Dividers - SN74LS90N | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic ICs >> Counters / Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | Decade | ||||||
| Supply Voltage | 5V; 5.25 | 5.25 v, 4.75 v | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 4.75V | 4.75V~5.25V | ||||
| Package Type | PDIP,SOIC,WAFERSALE | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP | DIP; Pdip | DIP | DIP; 14-DIP (0.300", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | DIP | DIP | ||
| Logic Family | LS | TTL; LS | Ls | ||||||||
| Number of Stages (Bits) | 4 bits | 4 bits | 4 bits | 4 bits |