Toshiba Imaging Systems Division TC74HC4020AF(F)

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5419178 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOP Logic Function = Counter Number of Stages = 14 Logic Family = HC Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOP
Logic Function = Counter
Number of Stages = 14
Logic Family = HC
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 5419178
Counter Type Binary
Counter Direction UP
Supply Voltage 2 V
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
 - 54LS290/BDA - Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type CFP14
View Details
2 suppliers
8-bit synchronous binary down counter - 74HC40103D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
View Details
6 suppliers
 - SY89202U - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type ['VQFN']
Logic Family LVPECL
Operating Current 125 mA
View Details