Texas Instruments SN74LS93 4-Bit Binary Counters SN74LS93N

Description
4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote Datasheet
Description
4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS93 4-Bit Binary Counters - SN74LS93N - Texas Instruments
Dallas, TX, United States
SN74LS93 4-Bit Binary Counters
SN74LS93N
SN74LS93 4-Bit Binary Counters SN74LS93N
4-Bit Binary Counters 14-PDIP 0 to 70

4-Bit Binary Counters 14-PDIP 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-3750-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3750-5-ND
Counters, Dividers 296-3750-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LS93N - 1100087-SN74LS93N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS93N
1100087-SN74LS93N
Logic - Logic - Counters, Dividers - SN74LS93N 1100087-SN74LS93N
Manufacturer: Texas Instruments Win Source Part Number: 1100087-SN74LS93N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 42MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100087-SN74LS93N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 42MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counter ICs - 1218284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1218284
Counter ICs 1218284
4-bit asynch binary counter,SN74LS93N

4-bit asynch binary counter,SN74LS93N

Supplier's Site
Counter ICs - 307626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
307626P
Counter ICs 307626P
4-bit asynch binary counter,SN74LS93N

4-bit asynch binary counter,SN74LS93N

Supplier's Site
Counter ICs - 307626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
307626
Counter ICs 307626
4-bit asynch binary counter,SN74LS93N

4-bit asynch binary counter,SN74LS93N

Supplier's Site
 - SN74LS93N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDIP14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDIP14

Supplier's Site Datasheet
Counters, Dividers - SN74LS93N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS93N
Counters, Dividers SN74LS93N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP

Buy Now
Counters, Dividers - SN74LS93N - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74LS93N
Counters, Dividers SN74LS93N
IC 4-BIT BINARY COUNTER 14-DIP

IC 4-BIT BINARY COUNTER 14-DIP

Supplier's Site Datasheet
TEXAS INSTRUMENTS SN74LS93NCounter Type:Binary - 815-SN74LS93N - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74LS93NCounter Type:Binary
815-SN74LS93N
TEXAS INSTRUMENTS SN74LS93NCounter Type:Binary 815-SN74LS93N
TEXAS INSTRUMENTS SN74LS93NCounter Type:Binary

TEXAS INSTRUMENTS SN74LS93NCounter Type:Binary

Supplier's Site
Logic - Counters, Dividers - SN74LS93N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS93N
Logic - Counters, Dividers SN74LS93N
IC 4-BIT BINARY COUNTER 14-DIP

IC 4-BIT BINARY COUNTER 14-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS93N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS93N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS93N
IC BINARY COUNTER 4-BIT 14DIP

IC BINARY COUNTER 4-BIT 14DIP

Supplier's Site
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments - 64AH8746 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments
64AH8746
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments 64AH8746
IC, COUNTER/MULTIPLIER/D IVIDER; Logic Family / Base Number:74LS93; Counter Type:Binary; Clock Frequency:42MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

IC, COUNTER/MULTIPLIER/DIVIDER; Logic Family / Base Number:74LS93; Counter Type:Binary; Clock Frequency:42MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS93N 296-3750-5-ND 1100087-SN74LS93N 1218284 307626P SN74LS93N SN74LS93N SN74LS93N 815-SN74LS93N SN74LS93N SN74LS93N 64AH8746
Product Name SN74LS93 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74LS93N Counter ICs Counter ICs Counters, Dividers Counters, Dividers TEXAS INSTRUMENTS SN74LS93NCounter Type:Binary Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 5.25 v, 4.75 v 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 5V; 5V 4.75V
Package Type PDIP,SO,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; 14-PDIP DIP; Pdip DIP; PDIP; PDIP14 DIP; 14-DIP (0.300\", 7.62mm) DIP; 14-DIP (0.300", 7.62mm) DIP; 14-DIP (0.300, 7.62mm) DIP
Logic Family LS Ls TTL TTL; TTL
Number of Stages (Bits) 4 bits 4 bits
Operating Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L16FM - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter - CD74HC190NSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
6 suppliers
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers