Texas Instruments SN74LS92 Divide-By-Twelve Counter SN74LS92N

Description
Divide-By-Twelve Counter 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Divide-By-Twelve Counter 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS92 Divide-By-Twelve Counter - SN74LS92N - Texas Instruments
Dallas, TX, United States
SN74LS92 Divide-By-Twelve Counter
SN74LS92N
SN74LS92 Divide-By-Twelve Counter SN74LS92N
Divide-By-Twelve Counter 14-PDIP 0 to 70

Divide-By-Twelve Counter 14-PDIP 0 to 70

Buy Now Datasheet
Counter ICs - 305080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
305080
Counter ICs 305080
4-bit divide by twelve counter,SN74LS92N

4-bit divide by twelve counter,SN74LS92N

Supplier's Site
Counter ICs - 9232304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
9232304
Counter ICs 9232304
4-bit divide by twelve counter,SN74LS92N

4-bit divide by twelve counter,SN74LS92N

Supplier's Site
Counter ICs - 305080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
305080P
Counter ICs 305080P
4-bit divide by twelve counter,SN74LS92N

4-bit divide by twelve counter,SN74LS92N

Supplier's Site
Logic - Logic - Counters, Dividers - SN74LS92N - 848720-SN74LS92N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS92N
848720-SN74LS92N
Logic - Logic - Counters, Dividers - SN74LS92N 848720-SN74LS92N
Manufacturer: Texas Instruments Win Source Part Number: 848720-SN74LS92N Series: 74LS Features: Counter IC 1 Element 4 Bit Package: Tube Family Name: 74LS92 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74LS92NE4, SN74LS92N-ND, 296-26521-5, SN74LS92NG4-ND, SN74LS92NE4-ND, SN74LS92NE4, SN74LS92NG4, -SN74LS92NE4-NDR, -296-26521-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848720-SN74LS92N
Series: 74LS
Features: Counter IC 1 Element 4 Bit
Package: Tube
Family Name: 74LS92
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74LS92NE4, SN74LS92N-ND, 296-26521-5, SN74LS92NG4-ND, SN74LS92NE4-ND, SN74LS92NE4, SN74LS92NG4, -SN74LS92NE4-NDR, -296-26521-5-ND

Buy Now Datasheet
Counters, Dividers - 296-26521-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26521-5-ND
Counters, Dividers 296-26521-5-ND
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-PDIP

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-PDIP

Buy Now Datasheet
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments - 28AH5090 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments
28AH5090
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments 28AH5090
IC, COUNTER/MULTIPLIER/D IVIDER; Logic Family / Base Number:74LS92; Counter Type:Divide-By-12; Clock Frequency:42MHz; Count Maximum:11; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

IC, COUNTER/MULTIPLIER/DIVIDER; Logic Family / Base Number:74LS92; Counter Type:Divide-By-12; Clock Frequency:42MHz; Count Maximum:11; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - SN74LS92N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS92N
Logic - Counters, Dividers SN74LS92N
IC COUNTER DIVIDE X12 14DIP

IC COUNTER DIVIDE X12 14DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
SN74LS92N
Logic ICs >> Counters / Dividers SN74LS92N
Positive Edge 4.75V~5.25V 4 1 42MHz PDIP-14 Counters / Dividers ROHS

Positive Edge 4.75V~5.25V 4 1 42MHz PDIP-14 Counters / Dividers ROHS

Supplier's Site Datasheet
Counters, Dividers - SN74LS92N - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74LS92N
Counters, Dividers SN74LS92N
IC COUNTER DIVIDE X12 14DIP

IC COUNTER DIVIDE X12 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS92N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS92N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS92N
IC DIVIDER BY 12 4-BIT 14DIP

IC DIVIDER BY 12 4-BIT 14DIP

Supplier's Site
Counters, Dividers - SN74LS92N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS92N
Counters, Dividers SN74LS92N
Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-PDIP

Counter IC Divide-by-12 1 Element 4 Bit Positive Edge 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Dividers Logic Counters Logic Dividers Logic Counters Logic Counters Logic Dividers Logic Dividers
Product Number SN74LS92N 305080 305080P 848720-SN74LS92N 296-26521-5-ND 28AH5090 SN74LS92N SN74LS92N SN74LS92N SN74LS92N SN74LS92N
Product Name SN74LS92 Divide-By-Twelve Counter Counter ICs Counter ICs Logic - Logic - Counters, Dividers - SN74LS92N Counters, Dividers Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers Logic ICs >> Counters / Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5V; 5.25 5.25 v, 4.75 v 4.75V 4.75V~5.25V 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC DIP; Pdip DIP; "14-DIP (0.300"", 7.62mm)" DIP PDIP DIP; 14-DIP (0.300", 7.62mm) DIP; 14-DIP (0.300\", 7.62mm)
Logic Family LS Ls
Number of Stages (Bits) 4 bits 4 bits 4 bits
Operating Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
4 suppliers
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers