• NEMA-4X Enclosure
• ±0.25% Test Gauge Accuracy
• 316 Stainless Steel Wetted Parts
• Easy-to-Read 3½ Digit LCD Display
• Pressure or Vacuum Applications
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | DPG1100 Series |
| Product Name | Digital Pressure Gauge NEMA-4 Rated |
| Pressure Measurement | Gauge (optional feature); Vacuum (optional feature) |
| Working Pressure Range | 0.0 to 1000 psi (0.0 to 704 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Operating Temperature | -4 to 185 F (-20 to 85 C) |
| Accuracy | 0.2500 ±% FS |