• 0.05, 0.10 and 0.25% FS Accuracy Models
• 12 User-Selectable Units of Measure
• Large 17 mm (0.66") Display with % of Range Bar Graph
• All Stainless Steel Wetted Parts and Case
• NEMA 4 (IP65) Weatherproof Case
• Programmable for 7 Languages
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | DPG7000 Series |
| Product Name | High Accuracy Digital Test Gauge |
| Pressure Measurement | Absolute (optional feature); Gauge (optional feature); Compound (optional feature) |
| Working Pressure Range | -14.7 to 7000 psi (-10.35 to 4926 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Operating Temperature | 0 to 150 F (-18 to 66 C) |
| Accuracy | 0.0500 to 0.2500 ±% FS |