• Easy To Read 2½ inch Dial
• Superior Performance With Vibration, Pulsation, Shock
• Leakproof O-Ring Seal
• Lower and Back Mounts
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | PGF Series |
| Product Name | Pressure Gauge |
| Media | Liquid; Gas |
| Vacuum Range | 760 to -2 torr (0.0 to 30 in Hg vac) |
| Accuracy | 3 ±% FS |
| Operating Temperature | ? to 150 F (? to 66 C) |