OMEGA Engineering, Inc. Wet/Wet or Dry Manometer HHP-801

Description
• Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed (Dust Tight and water protected to 1 meter)
Datasheet
Description
• Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed (Dust Tight and water protected to 1 meter)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet/Wet or Dry Manometer - HHP-801 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Wet/Wet or Dry Manometer
HHP-801
Wet/Wet or Dry Manometer HHP-801
• Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed (Dust Tight and water protected to 1 meter)

• Versatile, Easy-to-Use
• High Accuracy ±0.2% FS
• Multiple Pressure Scales, (See Ordering Table for range and Resolution)
• Wet/Wet Models Available
• Reading Hold Function
• IP67 Sealed (Dust Tight and water protected to 1 meter)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Instruments
Product Number HHP-801
Product Name Wet/Wet or Dry Manometer
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge; Vacuum; Negative Pressure
Material Liquid; Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Manometers - 2614595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Working Pressure Range -0.3626 to 102 psi (-0.2552 to 71.45 m H2O)
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
Manometer - PCE-PDA 10l - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details