OMEGA Engineering, Inc. Multi Output Electronic Pressure Switch PSW3000 Series

Description
• 4 Switching Outputs with Optional Analog Pressure Output • High Accuracy with Adjustable Deadband Individually Settable • Easy to Read LCD with Scalable Bar Graph • Capable of Switching Both AC and DC • Fully Configurable Via Keypad • Internal Stainless Steel Diaphragm
Description
• 4 Switching Outputs with Optional Analog Pressure Output • High Accuracy with Adjustable Deadband Individually Settable • Easy to Read LCD with Scalable Bar Graph • Capable of Switching Both AC and DC • Fully Configurable Via Keypad • Internal Stainless Steel Diaphragm

Suppliers

Company
Product
Description
Supplier Links
Multi Output Electronic Pressure Switch - PSW3000 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multi Output Electronic Pressure Switch
PSW3000 Series
Multi Output Electronic Pressure Switch PSW3000 Series
• 4 Switching Outputs with Optional Analog Pressure Output • High Accuracy with Adjustable Deadband Individually Settable • Easy to Read LCD with Scalable Bar Graph • Capable of Switching Both AC and DC • Fully Configurable Via Keypad • Internal Stainless Steel Diaphragm

• 4 Switching Outputs with Optional Analog Pressure Output
• High Accuracy with Adjustable Deadband Individually Settable
• Easy to Read LCD with Scalable Bar Graph
• Capable of Switching Both AC and DC
• Fully Configurable Via Keypad
• Internal Stainless Steel Diaphragm

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Switches
Product Number PSW3000 Series
Product Name Multi Output Electronic Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Features Temperature Compensated
Display Type Digital Numerical Display; Video Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074114-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 58.02 psi (40.83 m H2O)
Accuracy 0.5000 ±% FS
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Vacuum Switches - 1754526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative pressure
Material Gas; Air
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
PS80 300psi Pressure Swtich, NC, 18" PS80-K1-0341 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details