• 0.5% FS Accuracy
• PGH Gauge Ranges from 15 psi to 20,000 psi
• Double-Strength Shatter-Resistant Glass
• Heavy Duty 316 SS Wetted Parts
• Easily Adjustable, Self-Locking Micrometer Dial
• PTFE Coated SS Movement for Long Lasting Accuracy
• Solid Front with Blowout Back
• Fully Temperature Compensated
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | PGJ Series |
| Product Name | Industrial Process Pressure Gauge |
| Media | Liquid; Gas |
| Features | Temperature Compensated |
| Vacuum Range | 760 to -2 torr (0.0 to 30 in Hg vac) |
| Operating Temperature | ? to 250 F (? to 121 C) |