• A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches
• ±0.25% of Span Terminal Point Accuracy
• IP65 (NEMA 4) Weatherproof Case
• 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case
• Extra Large Display with Bar Graph
(0.6" on 3" Case, 0.88" on 4 1/2" Case)
• Min/Max Readings
• Easy-to-Use Menu Options (All Password Protected)
• 10 User-Selectable Engineering Units
• Backlite Display Standard
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | DPG9000 Series |
| Product Name | Industrial Digital Pressure Gauge |
| Pressure Measurement | Gauge; Compound; Vacuum |
| Working Pressure Range | 0.0 to 10000 psi (0.0 to 7038 m H2O) |
| Connection Size | 0.2500 to 1.25 inch (6.35 to 31.75 mm) |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Accuracy | 0.2500 ±% FS |