• Silicon on Sapphire Construction
• Titanium Wetted Parts for Media Compatibility
• 0.25% Accuracy
• 4-20 mA Output is Compatible with Most PLC’s and Control Systems
• High Operating Temperature
• IP65 Enclosure
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | PX4200-I Series |
| Product Name | Silicon on Sapphire Pressure Transmitter |
| Pressure Measurement | Gauge; Vacuum |
| Connection Size | 0.2500 inch (6.35 mm) |
| Operating Temperature | -40 to 175 F (-40 to 79 C) |
| Accuracy | 0.2500 ±% FS |