• 2½" and 3½" Dials
• Stem and Panel Mount Styles
• Weather Resistant Stainless Steel Case
• 316SS Wetted Parts
• 1% FS Accuracy
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | PGS Series |
| Product Name | General Service Gauge |
| Media | Liquid; Gas |
| Sensor Technology | Mechanical Deflection |
| Vacuum Range | -2 to 1536 torr (30 to -30.54 in Hg vac) |
| Accuracy | 1 ±% FS |
| Operating Temperature | ? to 150 F (? to 66 C) |