OMEGA Engineering, Inc. Handheld Digital Manometer HHP-2000

Description
• 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements • Selectable Pressure Units • Leak Testing • Datalogging • Min/Max Hold
Description
• 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements • Selectable Pressure Units • Leak Testing • Datalogging • Min/Max Hold

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Manometer - HHP-2000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Digital Manometer
HHP-2000
Handheld Digital Manometer HHP-2000
• 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements • Selectable Pressure Units • Leak Testing • Datalogging • Min/Max Hold

• 2 Year Warranty
• One-Handed Operation
• Ranges from 10 inH20 to 150 psi
• Rugged, Water Resistant Case - NEMA-4/IP65
• Ranges for Differential, Gauge, and Absolute Measurements
• Selectable Pressure Units
• Leak Testing
• Datalogging
• Min/Max Hold

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Instruments
Product Number HHP-2000
Product Name Handheld Digital Manometer
Device Category Instrument or Meter
Pressure Measurement Absolute; Differential; Gauge; Vacuum
Material Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2614581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Working Pressure Range -0.3626 to 102 psi (-0.2552 to 71.45 m H2O)
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details