• High Accuracy
• Selectable Units of Measure
• Selectable Relative or Sealed Measurement Reference
• Easy to Use
• Stainless Steel Wetted Parts
• Long Battery Life
• Auto Shut-Off Feature
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | DPG120 Series |
| Product Name | Rugged Digital Pressure Gauges |
| Pressure Measurement | Gauge; Compound |
| Working Pressure Range | -14 to 1000 psi (-9.85 to 704 m H2O) |
| Connection Size | 0.1250 inch (3.17 mm) |
| Operating Temperature | 32 to 130 F (0 to 54 C) |
| Accuracy | 0.5000 ±% FS |