The DPG4000 Series from OMEGA Engineering, Inc. is a high-accuracy digital pressure gauge designed for precise pressure measurement. It offers an accuracy of ±0.05% full scale for positive pressure and ±0.1% for compound models. The gauge operates within a temperature range of -10 to 55°C and is temperature compensated from 0 to 50°C. It features a large, backlit 5-digit display with 16.5 mm high digits and a 20-segment bar graph for easy reading. This gauge supports RS232 communications and can display pressure in 18 standard or custom engineering units. It includes a calibration certificate and is housed in a rugged stainless steel case that meets NEMA 4 (IP65) standards, ensuring durability in various environments. The DPG4000 Series also provides features such as min/max recall, adjustable tare zeros, and user-configurable sample rates and damping to enhance measurement performance and battery life. It is powered by three AA alkaline batteries, with an optional 24 Vdc power input available.
• RS232 Digital Communications Standard
• Data Logging for up to 8500 Data Pointswith Optional Software
• Very High Accuracy: ±0.05% FS
• NIST Traceable Calibration Certificate Included
• Temperature Compensated: 0 to 50ºC
• Displays in 18 Standard or Custom Engineering Units
• Displays Ambient Temperature at the Touch of a Button in ºC or ºF
• Large, Backlit, 5-Digit Display with 16.5 mm (0.65") High Digits and 20-Segment Bar Graph
• Rugged Stainless Steel Case Meets NEMA 4 (IP65) Rating
• Min/Max Recall
• Adjustable Tare Zeros Large System Offsets
• Protective Rubber Boot Included on Battery Models
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | DPG4000 Series |
| Product Name | High Accuracy Digital Pressure Gauge |
| Pressure Measurement | Gauge (optional feature); Compound (optional feature) |
| Working Pressure Range | -15 to 10000 psi (-10.56 to 7038 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |
| Accuracy | 0.0500 to 0.1000 ±% FS |