• High Resolution to 0.001 inH2O
• Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O
• Rugged, Water- Resistant Case
• Measure Differential, Gage, or Vacuum
• Selectable Engineering Units
InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg
• Accuracy: 0.2% FS of high range
• Operating Temp.: -10 to 50°C (15 to 120°F)
• Display: 3-1/2-digit, 0.5" (13 mm), backlight, LCD High Contrast
• Pressure Port: Tube fitting for 0.155" < ID > 0.195"; OD < 0.24" Tygon or Silicon tubing
• Compatible Media: Dry, non-corrosive gases
• Power: 9 V battery included (approx. 300 hours operation)
• Front Panel Zero Button
• Dimensions: 140 H X 70 W X 26 mm D (5.50 x 2.75 X 1.00")
• Weight: 250 g (8.8 oz)
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | HHP-103 |
| Product Name | Very Low Range Digital Manometer |
| Device Category | Instrument or Meter |
| Pressure Measurement | Differential; Gauge; Vacuum |
| Material | Gas |
| Display Type | Digital Numerical Display; Video Display |