• Enhanced Value Versus Mechanical Gauges
• 1/4% Full Scale Terminal Point Accuracy
• 4 Digit Display with 1/2" High Digits
• Backlight Feature for Enhanced Visibility
• User Selectable Engineering Units
• Maximum Pressure Indication
• Stainless Steel Wetted Parts
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | DPG8000 Series |
| Product Name | General Purpose Digital Pressure Gauge |
| Pressure Measurement | Gauge (optional feature); Vacuum (optional feature) |
| Working Pressure Range | 0.0 to 9999 psi (0.0 to 7037 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Accuracy | 0.2500 ±% FS |