OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-3KGI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-3KGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-3KGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-3KGI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Sensor, 3000Psi, Gauge, Current; Operating Pressure Max Omega - 56AH7884 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 3000Psi, Gauge, Current; Operating Pressure Max Omega
56AH7884
Pressure Sensor, 3000Psi, Gauge, Current; Operating Pressure Max Omega 56AH7884
PRESSURE SENSOR, 3000PSI, GAUGE, CURRENT; Operating Pressure Max:3000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE SENSOR, 3000PSI, GAUGE, CURRENT; Operating Pressure Max:3000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX119-3KGI-ND 56AH7884
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 3000Psi, Gauge, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducer, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9875 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details
Pressure Sensors - 2133320 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Vacuum
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure sensors & Load sensors - Pressure sensors - AD3 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details