OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005K01-030GI

Description
PRESSURE TRANSMITTERS WITH DISPL
Request a Quote Datasheet
Description
PRESSURE TRANSMITTERS WITH DISPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005K01-030GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005K01-030GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005K01-030GI-ND
PRESSURE TRANSMITTERS WITH DISPL

PRESSURE TRANSMITTERS WITH DISPL

Buy Now Datasheet
Press Transmitter, Compound Gauge, 30Psi; Operating Pressure Max Omega - 71AH2337 - Newark, An Avnet Company
Chicago, IL, United States
Press Transmitter, Compound Gauge, 30Psi; Operating Pressure Max Omega
71AH2337
Press Transmitter, Compound Gauge, 30Psi; Operating Pressure Max Omega 71AH2337
PRESS TRANSMITTER, COMPOUND GAUGE, 30PSI; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Compound Gauge; Voltage Rating:55VDC; Port Style:M12; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

PRESS TRANSMITTER, COMPOUND GAUGE, 30PSI; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Compound Gauge; Voltage Rating:55VDC; Port Style:M12; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number 5880-PX3005K01-030GI-ND 71AH2337
Product Name Pressure Sensors, Transducers - Industrial Press Transmitter, Compound Gauge, 30Psi; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6039379-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors - 2296512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP201 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details