OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-1KGI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-1KGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-1KGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-1KGI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Sensor, 1000Psi, Gauge, Current; Operating Pressure Max Omega - 56AH7881 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1000Psi, Gauge, Current; Operating Pressure Max Omega
56AH7881
Pressure Sensor, 1000Psi, Gauge, Current; Operating Pressure Max Omega 56AH7881
PRESSURE SENSOR, 1000PSI, GAUGE, CURRENT; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE SENSOR, 1000PSI, GAUGE, CURRENT; Operating Pressure Max:1000psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX119-1KGI-ND 56AH7881
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 1000Psi, Gauge, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data