OMEGA Engineering, Inc. Digital Display Amplifier for Fiber Optic Sensors DPG2001B

Description
• ±0.25% Accuracy • 316 SS Wetted Parts • Selectable Engineering Units • Selectable Auto Shutoff Times • Front Zero Function • Memory up to 6 Readings • 4-Digit Display with 5 Character Alphanumerics • Optional Backlit Display • Optional NEMA 4X Case
Datasheet
Description
• ±0.25% Accuracy • 316 SS Wetted Parts • Selectable Engineering Units • Selectable Auto Shutoff Times • Front Zero Function • Memory up to 6 Readings • 4-Digit Display with 5 Character Alphanumerics • Optional Backlit Display • Optional NEMA 4X Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Display Amplifier for Fiber Optic Sensors - DPG2001B - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital Display Amplifier for Fiber Optic Sensors
DPG2001B
Digital Display Amplifier for Fiber Optic Sensors DPG2001B
• ±0.25% Accuracy • 316 SS Wetted Parts • Selectable Engineering Units • Selectable Auto Shutoff Times • Front Zero Function • Memory up to 6 Readings • 4-Digit Display with 5 Character Alphanumerics • Optional Backlit Display • Optional NEMA 4X Case

• ±0.25% Accuracy
• 316 SS Wetted Parts
• Selectable Engineering Units
• Selectable Auto Shutoff Times
• Front Zero Function
• Memory up to 6 Readings
• 4-Digit Display with 5 Character Alphanumerics
• Optional Backlit Display
• Optional NEMA 4X Case

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Pressure Gauges
Product Number DPG2001B
Product Name Digital Display Amplifier for Fiber Optic Sensors
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Operating Temperature -40 to 203 F (-40 to 95 C)
Accuracy 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Piezo Vacuum Transducer, Display, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays - 902B-11034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology Piezoelectric; Piezo
View Details