OMEGA Engineering, Inc. 3 inch Test Guage PGT-PGL

Description
• POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE • Accuracy 0.5% Full Scale • Ideal "Tool Box" Test Gauge • All Stainless Steel Construction • LOW PRESSURE DIAPHRAGM GAUGES • Corrosion Resistant Bronze Diaphragm • 150% Overpressure Protection • Recalibration Screw on Dial • 2-1-2 ANSI Grade A Accuracy (2% first 10%, 1% middle 80%, 2% last 10%)
Datasheet
Description
• POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE • Accuracy 0.5% Full Scale • Ideal "Tool Box" Test Gauge • All Stainless Steel Construction • LOW PRESSURE DIAPHRAGM GAUGES • Corrosion Resistant Bronze Diaphragm • 150% Overpressure Protection • Recalibration Screw on Dial • 2-1-2 ANSI Grade A Accuracy (2% first 10%, 1% middle 80%, 2% last 10%)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 inch Test Guage - PGT-PGL - OMEGA Engineering, Inc.
Norwalk, CT, USA
3 inch Test Guage
PGT-PGL
3 inch Test Guage PGT-PGL
• POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE • Accuracy 0.5% Full Scale • Ideal "Tool Box" Test Gauge • All Stainless Steel Construction • LOW PRESSURE DIAPHRAGM GAUGES • Corrosion Resistant Bronze Diaphragm • 150% Overpressure Protection • Recalibration Screw on Dial • 2-1-2 ANSI Grade A Accuracy (2% first 10%, 1% middle 80%, 2% last 10%)

• POCKET TEST GAUGES WITH 3-INCH DIAL AND STAINLESS STEEL CASE
• Accuracy 0.5% Full Scale
• Ideal "Tool Box" Test Gauge
• All Stainless Steel Construction
• LOW PRESSURE DIAPHRAGM GAUGES
• Corrosion Resistant Bronze Diaphragm
• 150% Overpressure Protection
• Recalibration Screw on Dial
• 2-1-2 ANSI Grade A Accuracy
(2% first 10%, 1% middle 80%, 2% last 10%)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Mechanical Pressure Gauges
Product Number PGT-PGL
Product Name 3 inch Test Guage
Type Dual Scale
Working Pressure Range 0.0 to 1000 psi (0.0 to 704 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Accuracy 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Scale Units pounds per square inch; bar
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details